EN
  • EN
  • DE

LT6654AIS6-3#TRPBF

Part No LT6654AIS6-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878911-LT6654AIS6-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AIS6-3#TRPBF CAD Model

Description

The LT6654AIS6-3#TRPBF is a high-precision, low-noise, buffered voltage reference from Analog Devices Inc. This advanced component is designed to provide a stable reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications where a stable reference is critical for performance.

Key Features

  • Output Voltage: The device offers a fixed 3.0V output, which is suitable for a wide range of applications and ensures compatibility with common system voltages.
  • Low Noise: With an exceptionally low noise output, the LT6654AIS6-3#TRPBF minimizes signal interference, making it ideal for precision measurement and high-fidelity systems.
  • High Accuracy: The voltage reference provides high accuracy with minimal deviation, ensuring reliable performance for critical applications.
  • Temperature Stability: It features excellent temperature stability, maintaining consistent performance across a broad temperature range.
  • Long-Term Stability: The component is designed for long-term stability, which is essential for maintaining system integrity over time.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which allows for efficient use even in low-voltage scenarios.
  • Small Package: Housed in a compact SOT-23 package, the LT6654AIS6-3#TRPBF is suitable for space-constrained applications.

Applications

The LT6654AIS6-3#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices
  • Portable test equipment

Product Specifications

Parameter Value Output Voltage 3.0V Initial Accuracy ±0.05% Temperature Coefficient 10ppm/°C Noise (0.1Hz to 10Hz) 1.5ppm P-P Package SOT-23

With its robust features and high performance, the LT6654AIS6-3#TRPBF from Analog Devices Inc. is an excellent choice for any application requiring a precise and stable voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9836 $62.8852
16+ $7.3712 $117.9392
25+ $7.1409 $178.5225
34+ $6.9105 $234.9570
44+ $6.6802 $293.9288
58+ $5.9891 $347.3678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,993 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess