EN
  • EN
  • DE

LT8210IFE#TRPBF

Part No LT8210IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V BUCK/BOOST CTLR WITH PASS-T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201182-LT8210IFE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Voltage - Supply (Vcc/Vdd) 2.8V ~ 100V
Ultra Librarian 3D Model Ultra Librarian LT8210IFE#TRPBF CAD Model

Description

Analog Devices Inc.'s LT8210IFE#TRPBF: A High-Performance Synchronous Step-Down Silent Switcher

The LT8210IFE#TRPBF is a cutting-edge synchronous step-down Silent Switcher regulator from the renowned manufacturer Analog Devices Inc.. Designed to deliver high efficiency, low EMI/EMC emissions, and a compact footprint, this product is ideal for sensitive electronics applications where power efficiency and noise reduction are critical.

Key Features

  • Wide Input Voltage Range: The LT8210IFE#TRPBF operates over a wide input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • High Efficiency: Its synchronous rectification topology ensures high efficiency, which is crucial for thermal management and energy savings.
  • Silent Switcher Architecture: The Silent Switcher design minimizes EMI/EMC emissions, allowing this regulator to be used in noise-sensitive environments without additional filtering.
  • Robust Thermal Performance: The LT8210IFE#TRPBF is encapsulated in a thermally efficient TSSOP package, which aids in heat dissipation and enhances performance reliability.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize the balance between efficiency and component size.

Applications

The versatility of the LT8210IFE#TRPBF makes it suitable for a wide range of applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Datacom and telecom power supplies
  • Medical equipment
  • High-density distributed power systems

Quality and Reliability

As with all products from Analog Devices Inc., the LT8210IFE#TRPBF is manufactured to the highest standards of quality and reliability. It is available in a RoHS-compliant, lead-free finish, ensuring compatibility with the latest environmental regulations.

Conclusion

For designers who require a power solution that combines efficiency, low noise, and thermal performance, the LT8210IFE#TRPBF from Analog Devices Inc. is an excellent choice. Its robust feature set and flexible design make it a go-to component for creating sophisticated power management systems in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess