EN
  • EN
  • DE

LT8301ES5#TRMPBF

Part No LT8301ES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type -
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) -
Voltage - Output (Max) -
Current - Output 1.2A
Frequency - Switching Down to 10kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353205-LT8301ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8301ES5#TRMPBF CAD Model

Description

The LT8301ES5#TRMPBF is a high-performance, monolithic micropower isolated flyback converter from Analog Devices Inc. This compact and efficient integrated circuit (IC) is designed to simplify the creation of isolated power supplies, which are crucial in applications where electrical isolation is necessary for safety and noise reduction. It is particularly well-suited for space-constrained environments due to its small footprint.

Key Features

  • No Opto-Isolator Required: The LT8301ES5#TRMPBF utilizes an internal 260V switch that eliminates the need for an external opto-isolator, simplifying the design and improving reliability.
  • Wide Input Voltage Range: It operates over a wide input range of 3V to 100V, making it versatile for various applications, including industrial, automotive, and medical systems.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple, which is critical for noise-sensitive applications, while maintaining high efficiency at light loads.
  • Integrated Soft-Start Function: The soft-start capability reduces inrush current during startup, providing a smooth power ramp-up.
  • Output Short-Circuit Protection: The device includes protection features such as output short-circuit protection, enhancing the safety and durability of the end application.

Applications

The LT8301ES5#TRMPBF is ideal for a variety of isolated power supply applications. It is commonly used in industrial controls, isolated sensor interfaces, telecommunications, and medical equipment where safety and reliability are paramount.

Package and Availability

This IC is available in a thermally enhanced SOT-23 package, which is suitable for automated assembly and helps in thermal management. The product is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, facilitating efficient mass production and handling.

Conclusion

Analog Devices Inc.'s LT8301ES5#TRMPBF stands out as a robust and reliable solution for designers looking to implement isolated power supplies without the complexity and space requirements of traditional approaches. Its integration of key features and protections ensures performance and peace of mind in a wide range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6826 $51.1434
22+ $4.6626 $102.5772
34+ $4.5169 $153.5746
46+ $4.3712 $201.0752
60+ $4.2255 $253.5300
80+ $3.7884 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess