EN
  • EN
  • DE

LT8301IS5#TRMPBF

Part No LT8301IS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 1.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable - - 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT8301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8301IS5#TRMPBFTR, LT8301IS5#TRMPBFDKR, LT8301IS5#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844598-LT8301IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8301IS5#TRMPBF CAD Model

Description

Analog Devices Inc. LT8301IS5#TRMPBF: A Compact, High-Efficiency Monolithic Isolated Flyback Converter

The LT8301IS5#TRMPBF is a high-performance, monolithic isolated flyback converter produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and efficient component is designed to simplify the design of an isolated DC/DC converter since it requires no opto-isolator, third winding, or signal transformer for feedback, as it uses the primary-side sensing technique.

With an input voltage range of 3V to 100V, the LT8301IS5#TRMPBF is versatile and can be used in a variety of applications, from industrial controls to medical devices, where isolation is critical for safety and noise reduction. The integrated 260mA, 150V power switch, combined with the device's ability to perform well with a wide range of input and output voltages, makes it a flexible solution for designers.

One of the key features of the LT8301IS5#TRMPBF is its no-load quiescent current of only 9µA, which ensures high efficiency even when the output load is very low or disconnected. This makes it an excellent choice for standby power systems or applications where energy efficiency is paramount. Additionally, the device is capable of delivering up to 6W of output power, making it suitable for a range of low to medium power applications.

The LT8301IS5#TRMPBF also includes several built-in protection features, such as output short-circuit protection, over-temperature protection, and undervoltage lockout, which help to ensure the longevity and reliability of the device under various conditions. Furthermore, the converter is available in a thermally enhanced 8-lead TSOT-23 package, which aids in heat dissipation and allows for operation at higher ambient temperatures.

Whether you're designing an isolated power supply for an industrial automation system, a medical device, or a telecommunications application, the LT8301IS5#TRMPBF from Analog Devices Inc. offers a robust and efficient solution that minimizes external components and simplifies the overall design process.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6713 $62.6852
8+ $12.8585 $102.8680
13+ $12.4567 $161.9371
17+ $12.0549 $204.9333
22+ $11.6531 $256.3682
29+ $10.4476 $302.9804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess