EN
  • EN
  • DE

LT8301JS5#TRMPBF

Part No LT8301JS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42VIN UP NO-OPTO ISO FLY CONV W/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type -
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) -
Voltage - Output (Max) 65V (Switch)
Current - Output 1.2A (Switch)
Frequency - Switching Down to 10kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372164-LT8301JS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8301JS5#TRMPBF CAD Model

Description

Product Overview: LT8301JS5#TRMPBF

Analog Devices Inc. presents the LT8301JS5#TRMPBF, a monolithic micropower isolated flyback converter. By integrating a 260mA, 150V power switch, along with all the necessary control logic and support components, the LT8301JS5#TRMPBF offers a compact and efficient solution for isolated power supply designs.

Key Features

  • Integrated 260mA, 150V Power Switch: The high voltage power switch is integrated into the device, simplifying design and reducing external component count.
  • No Optocoupler Required: The LT8301JS5#TRMPBF utilizes a novel feedback mechanism that eliminates the need for an optocoupler, leading to improved reliability and reduced system cost.
  • Low Quiescent Current: With its low quiescent current, this device is suitable for applications that require high efficiency at very low output power levels.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating a variety of power sources and making it versatile for numerous applications.
  • Internal Compensation: The LT8301JS5#TRMPBF comes with internal compensation, which minimizes external components and simplifies the design process.
  • Output Short-Circuit Protection: The built-in output short-circuit protection enhances the safety and durability of the end application.

Applications

The LT8301JS5#TRMPBF is ideal for a range of applications where isolated power is required. This includes industrial controls, medical equipment, isolated sensor interfaces, and telecommunications systems. Its small footprint and high level of integration make it particularly well-suited for space-constrained applications.

Package and Availability

This product is available in a small SOT-23 package, allowing for high-density mounting and making it a great choice for compact PCB layouts. The part number LT8301JS5#TRMPBF denotes the product in tape and reel packaging, facilitating automated manufacturing processes.

With its robust design, ease of use, and versatility, the LT8301JS5#TRMPBF from Analog Devices Inc. represents a reliable solution for designers looking to implement isolated power supplies in their systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2447 $56.2023
20+ $5.1239 $102.4780
31+ $4.9638 $153.8778
42+ $4.8037 $201.7554
54+ $4.6435 $250.7490
73+ $4.1632 $303.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,859 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess