EN
  • EN
  • DE

LT8304ES8E#TRPBF

Part No LT8304ES8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 150V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 11kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8304
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843436-LT8304ES8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8304ES8E#TRPBF CAD Model

Description

Introducing the LT8304ES8E#TRPBF from Analog Devices Inc.

The LT8304ES8E#TRPBF is a high-performance, monolithic flyback regulator from the renowned manufacturer Analog Devices Inc. This innovative product simplifies the design of an isolated DC/DC converter since it requires no optocoupler, third winding, or signal transformer for feedback, as it uses the primary-side sensing technique. It is an ideal solution for a variety of applications including industrial, medical, telecommunications, and automotive systems where reliable and efficient isolated power is necessary.

With an input voltage range of 3V to 100V, the LT8304ES8E#TRPBF is exceptionally versatile, capable of catering to a wide array of power supply scenarios. It is designed to provide a single output voltage ranging from 2.5V to 24V, which can be set by a single external resistor. This feature allows designers to tailor the output to meet specific requirements without the need for multiple components or complex circuitry.

The device operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in excellent load regulation and a simplified circuit design. Additionally, the LT8304ES8E#TRPBF boasts a low ripple Burst Mode operation, ensuring high efficiency at low output currents and maintaining a quiescent current of just 100µA – a critical feature for power-sensitive applications.

For enhanced protection, the LT8304ES8E#TRPBF includes an array of safety features. It features undervoltage lockout, soft-start capability, and thermal shutdown, which safeguard the device and the system under extreme operating conditions. Furthermore, the device's robust packaging, an 8-lead SO package, ensures reliable operation even in harsh environments.

Whether you're designing an isolated power supply for sensitive medical equipment or a robust industrial control system, the LT8304ES8E#TRPBF offers a compact, efficient, and reliable solution that simplifies the design process and accelerates time-to-market. With its comprehensive feature set and the backing of Analog Devices' reputation for quality, this flyback regulator is poised to power your next innovative project.

Key Features:

  • Primary-side sensing with no optocoupler required
  • Wide input voltage range: 3V to 100V
  • Adjustable output voltage: 2.5V to 24V
  • Low ripple Burst Mode operation
  • 100µA quiescent current
  • Boundary mode operation for better load regulation
  • Comprehensive protection features
  • 8-lead SO package for durability and reliability

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess