Product Overview: LT8304IS8E#TRPBF
The LT8304IS8E#TRPBF from Analog Devices Inc. is a monolithic flyback regulator that simplifies the design of an isolated DC/DC converter. With no optocoupler, third winding, or signal transformer required for feedback since the device includes a high voltage input capable of withstanding up to 150V. This makes the LT8304IS8E#TRPBF an ideal choice for a variety of applications, including industrial, automotive, medical, and telecommunications systems.
This innovative product features a low ripple Burst Mode operation that ensures high efficiency at low output currents and, consequently, excellent standby or no-load operation. Its internal 2A, 150V switch allows for up to 6W of output power with a typical value of 2W, making it a versatile solution for a range of power needs.
Key Specifications:
- Input Voltage Range: 3V to 100V
- No Transformer Third Winding or Opto-isolator Required for Regulation
- Programmable Soft-Start Function
- Internal Compensation and Soft-Start
- Temperature Range: -40°C to 125°C
- Package: 8-Lead SOIC
The LT8304IS8E#TRPBF also offers numerous protection features. These include output overvoltage protection, which safeguards the device against transient conditions and undervoltage lockout, which ensures proper operation under low input voltage conditions. Additionally, the thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.
For designers, the LT8304IS8E#TRPBF simplifies the design process by integrating several functions into a single chip, reducing the need for additional components and saving both board space and cost. The part is also available in a thermally enhanced 8-Lead SOIC package, which ensures efficient heat dissipation and reliable operation even in thermally challenging environments.
With its robust feature set and easy-to-use design, the LT8304IS8E#TRPBF from Analog Devices Inc. is a top choice for engineers looking to implement isolated DC/DC converters with minimal external components and excellent performance.