EN
  • EN
  • DE

LTC3621EMS8E#TRPBF

Part No LTC3621EMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC3621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3621EMS8E#TRPBFDKR, 161-LTC3621EMS8E#TRPBFTR, 161-LTC3621EMS8E#TRPBFCT, LTC3621EMS8E#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879659-LTC3621EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3621EMS8E#TRPBF CAD Model

Description

Product Overview

The LTC3621EMS8E#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver excellent performance in a wide range of applications. This compact and versatile power management solution is suitable for portable devices, embedded systems, and other electronics requiring efficient voltage regulation.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.7V to 17V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, providing the flexibility needed to power a broad spectrum of low-voltage ICs.
  • High Efficiency: With up to 95% efficiency, the LTC3621EMS8E#TRPBF minimizes power loss and heat generation, extending battery life and reducing the need for heat sinking and thermal management.
  • Compact Size: Housed in an MSOP-8 package, this regulator is designed for space-constrained applications.
  • Low Ripple: The device's constant-frequency operation and low-noise architecture ensure minimal ripple on the output voltage, which is critical for sensitive electronics.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.
  • Current Mode Operation: The current mode architecture provides fast transient response and excellent loop stability.

Applications

The LTC3621EMS8E#TRPBF is ideal for a range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point-of-Load Conversions
  • Embedded Systems
  • Networking and Telecom Equipment
  • Automotive Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3621EMS8E#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in the most demanding environments.

Ordering Information

The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating efficient assembly for high-volume production. For detailed specifications and application support, visit Analog Devices' official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4978 $57.4890
11+ $9.4341 $103.7751
17+ $9.1393 $155.3681
23+ $8.8445 $203.4235
30+ $8.5497 $256.4910
40+ $7.6652 $306.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess