EN
  • EN
  • DE

LT8310MPFE#PBF

Part No LT8310MPFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP / Power Supply Controller Forward Converter Controller 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Forward Converter Controller
Voltage - Supply 6V ~ 100V
Current - Supply 3.8 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 74
Win Source Part Number 1125826-LT8310MPFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8310MPFE#PBF CAD Model

Description

The LT8310MPFE#PBF is a state-of-the-art power controller integrated circuit (IC) from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to facilitate the construction of high-efficiency isolated flyback converters without the need for an optocoupler. It operates over a wide input voltage range, making it suitable for a diverse array of applications, from industrial to automotive power systems.

Key Features

  • Wide Input Voltage Range: The LT8310MPFE#PBF can handle a broad range of input voltages, ensuring versatility across different power supply standards and fluctuating voltage conditions.
  • No Optocoupler Required: This IC uses a novel boundary mode control to eliminate the need for an optocoupler, thereby simplifying the design and enhancing reliability.
  • High Efficiency: With its advanced design, the LT8310MPFE#PBF is capable of achieving high efficiency, which is crucial for reducing thermal stress and improving the lifespan of the end product.
  • Programmable Soft-Start: The soft-start feature allows for a controlled ramp-up of output voltage, which can prevent current surges and voltage spikes during the initial power-up sequence.
  • Thermal Protection: The IC includes over-temperature protection, safeguarding the device against potential damage from excessive heat.

Applications

The versatile nature of the LT8310MPFE#PBF makes it an ideal choice for a variety of isolated power conversion applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Power supplies for battery-operated devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8310MPFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether you are developing a new power solution or upgrading an existing system, the LT8310MPFE#PBF offers the performance, efficiency, and reliability needed to power the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess