The LT8315IFE#PBF is a high-performance, monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With no opto-isolator required for regulation, the device integrates a high voltage N-channel power MOSFET and features a novel boundary mode control that provides a small magnetic solution with improved load regulation.
Key Features
- Wide Input Voltage Range: The LT8315IFE#PBF operates over a wide input voltage range of 18V to 560V, making it versatile for a variety of applications including industrial, automotive, and telecommunications.
- Integrated 630V/300mA Switch: The inclusion of a 630V/300mA high voltage power MOSFET allows for robust and efficient power conversion.
- No Transformer Third Winding or Opto-Isolator Required for Regulation: This feature simplifies the design and enhances reliability by eliminating the need for additional components.
- Quasi-Resonant Boundary Mode Operation: This mode of operation reduces EMI emissions and increases efficiency by minimizing switching losses.
- Low Ripple Burst Mode® Operation: The LT8315IFE#PBF offers low ripple burst mode operation which is ideal for applications requiring low standby power consumption.
Applications
- Isolated Telecom or Datacom Power Supplies
- Industrial Controls
- Isolated Medical Equipment
- Isolated Auxiliary Power Supplies
Product Specifications
Parameter
Value
Part Number
LT8315IFE#PBF
Manufacturer
Analog Devices Inc.
Minimum Input Voltage
18V
Maximum Input Voltage
560V
Output Voltage
Adjustable
Topology
Flyback
Switching Frequency
100kHz (Typical)
Package
16-Lead TSSOP
The LT8315IFE#PBF by Analog Devices Inc. is a powerful solution for designers looking to implement isolated DC/DC converters with minimal external components and enhanced reliability. Its innovative boundary mode control and integrated features make it a compact, efficient, and versatile choice for a wide range of power supply applications.