EN
  • EN
  • DE

LT8316EFE#PBF

Part No LT8316EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600VIN MICROPOWER, ISOLATED NO-O / Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 16V ~ 600V
Frequency - Switching 220Hz ~ 140kHz
Synchronous Rectifier Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8316EFE#PBF,LT8316EFE#PBF-ND,-2735-LT8316EFE#PBF
Standard Package 74
Win Source Part Number 980208-LT8316EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8316EFE#PBF CAD Model

Description

The LT8316EFE#PBF is a high-performance isolated flyback converter with an integrated 630V/300mA switch, manufactured by Analog Devices Inc. This innovative component is designed to simplify the design of isolated DC/DC converters. With no opto-isolator required for regulation, the device is capable of supporting a wide input voltage range, making it suitable for a diverse array of applications, including industrial, medical, and telecommunications power systems.

Key Features

  • Integrated 630V/300mA Switch: The device comes with a high-voltage power switch built-in, streamlining the design process and reducing external component count.
  • Wide Input Voltage Range: It supports a broad range of input voltages from 18V to 560V, accommodating various supply levels.
  • No Opto-Isolator Required: The LT8316EFE#PBF utilizes a novel regulation technique that eliminates the need for an opto-isolator, simplifying the design and enhancing reliability.
  • Quasi-Resonant Boundary Mode Operation: This mode of operation reduces EMI emissions and improves efficiency, making it ideal for noise-sensitive applications.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, protecting the converter from voltage spikes and extending the life of the product.

Applications

  • Industrial Control Systems
  • Isolated Medical Equipment Power Supplies
  • Telecommunications Power Supplies
  • Offline Battery Chargers
  • Isolated Auxiliary Power Supplies

Package and Reliability

The LT8316EFE#PBF is packaged in a thermally enhanced TSSOP-16, which provides excellent power dissipation and space efficiency. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards of industrial and medical applications, ensuring a reliable and long-lasting power solution.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2705 $57.8935
15+ $6.7861 $101.7915
23+ $6.5740 $151.2020
32+ $6.3619 $203.5808
41+ $6.1499 $252.1459
55+ $5.5137 $303.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess