EN
  • EN
  • DE

SN74LVT244BGQNR

Part No SN74LVT244BGQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20BGA / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Other Names 296-12104-2R,296-12104-6R,2156-SN74LVT244BGQNR,TEXTISSN74LVT244BGQNR,296-12104-1R,296-12104-6,296-12104-1,296-12104-2,-296-12104-1,-SN74LVT244BGQNRR,2156-SN74LVT244BGQNR-TITR,-296-12104-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259248-SN74LVT244BGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BGQNR CAD Model

Description

The SN74LVT244BGQNR is a high-performance, Low-Voltage Octal Buffer/Line Driver designed by Texas Instruments to meet the needs of advanced electronic systems. This integrated circuit (IC) is part of the LVT family and features octal non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Drive: With its ability to source and sink significant current, the SN74LVT244BGQNR can drive heavily loaded bus lines with minimal signal distortion.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured system without the need for additional components.
  • Low Power Consumption: Its low-power consumption makes it an excellent choice for power-sensitive applications.
  • Compatibility: The device is compatible with mixed-mode signal operation, allowing it to interface with both 5V and 3.3V logic signals.
  • Package: Offered in a compact, surface-mount BQFN package, the SN74LVT244BGQNR is designed for space-constrained applications.

Applications

The versatility of the SN74LVT244BGQNR allows it to be used in a wide range of applications, including:

  • Memory address driving
  • Bus interfacing
  • Data path drivers
  • Backplane driving
  • Input/Output port expansion

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVT244BGQNR is no exception. Manufactured to the highest standards, this IC ensures stable performance in the most demanding conditions. Its robust design and advanced manufacturing techniques make it a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess