EN
  • EN
  • DE

CAT9555HV6I-GT2

Part No CAT9555HV6I-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C/SMBUS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 202252-CAT9555HV6I-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT9555HV6I-GT2 CAD Model

Description

ON Semiconductor CAT9555HV6I-GT2 Product Overview

The CAT9555HV6I-GT2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to the needs of modern electronic systems requiring expandable I/O interfacing capability. This robust component is a 16-bit I/O port expander with an I²C interface, making it an ideal solution for applications where additional I/Os are necessary, and board space is at a premium.

Key Features

  • I²C Interface: The device supports a fast I²C interface with a clock frequency of up to 400 kHz, allowing for quick communication with microcontrollers or other I²C compatible devices.
  • 16-bit I/O Ports: The CAT9555HV6I-GT2 provides 16 programmable I/O ports, which can be used as either inputs or outputs, giving designers the flexibility to expand their system's capabilities.
  • High Voltage Tolerance: This device is designed to withstand higher voltage levels, which makes it suitable for various industrial applications.
  • Interrupt Output: An interrupt output pin is available, which can be configured to alert the host controller when an input state changes, enhancing system responsiveness and efficiency.
  • Power-On Reset: The CAT9555HV6I-GT2 features a power-on reset function, ensuring that the I/Os are initialized to a known state upon system startup.
  • Polarity Inversion: Input polarity can be inverted via software, providing additional flexibility in interface configuration.

Applications

The versatility of the CAT9555HV6I-GT2 makes it suitable for a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Extended keyboard inputs
  • Home automation systems
  • LED status or control applications

Robust and Reliable

ON Semiconductor’s commitment to quality ensures that the CAT9555HV6I-GT2 meets the stringent requirements of commercial and industrial applications. With its high voltage tolerance and extended temperature range, this I/O expander is designed to operate reliably in harsh environments.

Conclusion

The CAT9555HV6I-GT2 from ON Semiconductor is a powerful tool for system designers looking to expand the I/O capabilities of their projects without compromising on space or performance. Its integration of 16 I/O ports, high-speed I²C interface, and robust design make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Microchip Technology
Lowest to $2.9105
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess