EN
  • EN
  • DE

DMN2028UFU-7

Part No DMN2028UFU-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 7.5A UDFN2030-6 / DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 7.5A
Rds On (Maximum) at Id, Vgs 20.2mOhm at 4.5A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 18.4nC at 8V
Input Capacitance (Ciss) (Maximum) at Vds 887pF at 10V
Power - Max 900mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-UFDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type B)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803015-DMN2028UFU-7
Ultra Librarian 3D Model Ultra Librarian DMN2028UFU-7 CAD Model

Description

DMN2028UFU-7 MOSFET by Diodes Incorporated

The DMN2028UFU-7 from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed for use in a wide range of electronic applications. This MOSFET is part of Diodes Incorporated's extensive portfolio of semiconductor products and is known for its efficiency, reliability, and compact form factor.

Key Features

  • Low On-Resistance: The DMN2028UFU-7 features very low on-resistance (RDS(on)), which results in reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Drain Current: It can support a high continuous drain current (ID), making it suitable for high-power applications.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily turned on with low gate voltages, which is beneficial for battery-operated devices.
  • Advanced Packaging: The MOSFET comes in an ultra-small DFN2020 package, which minimizes the footprint on printed circuit boards and is ideal for space-constrained applications.
  • RoHS Compliant: Compliance with the RoHS directive means that this product is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Applications

  • Power Management Circuits
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Motor Control Systems

The DMN2028UFU-7 is designed to meet the stringent requirements of modern electronic systems. Its low on-resistance and high current handling capability make it an excellent choice for power management tasks where efficiency is paramount. The compact DFN2020 package allows for high-density PCB layouts, which is particularly valuable in portable electronics where space is at a premium.

With its robust performance characteristics, the DMN2028UFU-7 MOSFET from Diodes Incorporated is a versatile component that can be used in a plethora of electronic designs, ensuring optimal performance and power efficiency.

You May Also Be Interested in

Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1898 $57.8890
745+ $0.1558 $116.0710
1,150+ $0.1508 $173.4200
1,585+ $0.1460 $231.4100
2,050+ $0.1411 $289.2550
2,740+ $0.1266 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess