Product Overview: LT8330ES6#TRPBF
The LT8330ES6#TRPBF is a high-performance, low quiescent current step-up DC/DC converter from Analog Devices Inc., designed to provide efficient power management in a compact package. This versatile component is ideal for battery-powered applications where extended battery life is crucial, as well as for industrial, automotive, and medical applications requiring a reliable power source.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries.
- Adjustable Output Voltage: The output voltage can be set from 4V to 60V, providing flexibility for different circuit requirements.
- High Efficiency: With its internal 1A, 60V power switch, the LT8330ES6#TRPBF offers efficiencies up to 90%, reducing heat generation and improving system reliability.
- Low Quiescent Current: The device features a low quiescent current of only 6µA, which helps in conserving battery life in portable applications.
- Frequency Foldback: It also includes frequency foldback and Burst Mode® operation, which further improve efficiency at light loads.
- Robust Protection Features: The converter is equipped with over-temperature protection, overvoltage protection, and short-circuit protection, ensuring safe operation under abnormal conditions.
- Compact Design: Housed in a small TSOT-23 package, the LT8330ES6#TRPBF is designed for space-constrained applications.
Applications
The LT8330ES6#TRPBF is versatile enough to be used in a wide range of applications, including:
- Portable and battery-powered equipment
- Automotive and industrial power systems
- Medical devices
- LED lighting and bias supplies
- Energy harvesting systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LT8330ES6#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications.
Ordering Information
The product is available with the part number LT8330ES6#TRPBF and can be ordered through authorized distributors. Please consult the datasheet for complete technical specifications and application guidelines to ensure this component meets your specific needs.