Product Overview: LT8330HS6#TRPBF - Analog Devices Inc.
The LT8330HS6#TRPBF is a high-performance, low quiescent current step-up DC/DC converter from Analog Devices Inc. It is designed to operate as a constant-current and constant-voltage source, making it an ideal choice for power supply applications in a variety of electronic devices. The device is housed in a compact TSOT-23 package, which makes it suitable for space-constrained applications.
Key Features
- Wide Input Voltage Range: The LT8330HS6#TRPBF can operate from an input voltage range of 3V to 40V, accommodating a wide range of power sources.
- Adjustable Output Voltage: The output voltage is adjustable up to 60V, providing versatility for different application requirements.
- High Efficiency: With its internal 2A, 65V power switch, the device offers high efficiency, which is critical for battery-powered applications.
- Low Quiescent Current: The device features a low quiescent current of only 6μA, which helps in extending battery life in portable applications.
- Frequency Foldback: It also features frequency foldback and boundary mode operation, which improve performance during light load conditions.
- Robust Thermal Performance: The LT8330HS6#TRPBF is designed to handle thermal stress effectively, ensuring reliability and longevity of the product.
- Multiple Protection Features: It includes protection features such as overvoltage protection, thermal shutdown, and soft-start capability that prevent damage from abnormal operating conditions.
Applications
The LT8330HS6#TRPBF is versatile and can be used in a variety of applications, including:
- Industrial Power Supplies
- Automotive and Telecommunications Power Systems
- Battery-Powered Equipment
- LED Drivers
- Portable Handheld Devices
- Energy Harvesting
Ordering Information
The product is available for order under the part number LT8330HS6#TRPBF. For detailed specifications, application notes, and additional resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.