EN
  • EN
  • DE

8551401PA

Part No 8551401PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 8551401
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858430-8551401PA
Ultra Librarian 3D Model Ultra Librarian 8551401PA CAD Model

Description

Analog Devices Inc. is renowned for its high-precision electronic components, and the 8551401PA is no exception. This product is a testament to the company's commitment to delivering quality and performance in the field of analog technology.

Key Features

  • High Precision: The 8551401PA is designed to provide accurate and reliable readings, ensuring that your projects and applications function at their best.
  • Durability: Built with robust materials, this product is made to withstand challenging industrial environments, ensuring a long operational life.
  • Integration: With its compact design, the 8551401PA can be easily integrated into a wide range of electronic systems without taking up excessive space.
  • Power Efficiency: Analog Devices Inc. has engineered the 8551401PA to operate with minimal power consumption, making it suitable for battery-powered applications or energy-sensitive projects.

Applications

The versatility of the 8551401PA allows it to be used across various sectors, including:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Aerospace and defense

Technical Specifications

Parameter Value Part Number 8551401PA Manufacturer Analog Devices Inc.

Whether you are designing a sophisticated medical instrument or developing the next generation of automotive sensors, the 8551401PA by Analog Devices Inc. offers the reliability and performance you need. Its precision engineering and adaptability to various applications make it a valuable component in any advanced electronic system.

Ordering Information

For more details, pricing, and ordering information about the 8551401PA, please visit the Analog Devices Inc. website or contact their sales team directly. Ensure that your projects benefit from the quality and innovation that Analog Devices Inc. provides.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess