EN
  • EN
  • DE

LM2797MMX-1.8

Part No LM2797MMX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 120mA High Efficiency Step-Down Switched Capacitor Voltage Converter with Voltage Monitoring | IC REG CHARGE PUMP 1.8V 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 120mA
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM2797
Manufacturer Pack Quantity 3,500
MSL Level 3 (168 Hours)
Win Source Part Number 1198036-LM2797MMX-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2797MMX-1.8 CAD Model

Description

The LM2797MMX-1.8 is a high-performance, dual-display white LED driver designed and manufactured by Texas Instruments. This compact and efficient device is engineered to provide a consistent and reliable power source for backlighting in mobile phones, handheld devices, and other applications that require high-quality illumination with minimal power consumption.

Key Features

  • Voltage Regulation: The LM2797MMX-1.8 operates with an input voltage range of 2.7V to 5.5V, making it versatile for various battery configurations and ensuring stable operation as battery voltage fluctuates.
  • Output Voltage: It provides a fixed output voltage of 1.8V, ideal for consistent and efficient LED backlighting.
  • High Efficiency: With an integrated boost converter, the device achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Compact Size: Housed in a micro SMD package, the LM2797MMX-1.8 is designed for space-constrained applications, allowing for a minimal footprint on the PCB.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring safe operation and protecting the circuitry from overheating.

Applications

The LM2797MMX-1.8 is suitable for a wide range of applications where efficient backlighting is required. Its primary use is in:

  • Mobile phones and smartphones
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Portable media players

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LM2797MMX-1.8 is no exception, offering designers a robust solution backed by TI's extensive technical support and documentation. Engineers can access datasheets, application notes, and simulation tools to facilitate the design process and bring products to market faster.

Whether you're developing the next generation of portable electronics or looking to enhance the user experience with superior display backlighting, the LM2797MMX-1.8 from Texas Instruments provides a dependable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess