EN
  • EN
  • DE

LM4132DQ1MFT3.0

Part No LM4132DQ1MFT3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION LOW DROPOUT VOLTAGE RE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054501-LM4132DQ1MFT3.0
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM4132DQ1MFT3.0 CAD Model

Description

The LM4132DQ1MFT3.0 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4132 series, which is designed to provide a reliable reference voltage for various applications, including data acquisition systems, test equipment, and high-end consumer products.

Key Features

  • Output Voltage: The LM4132DQ1MFT3.0 provides a fixed output voltage of 3.0V, making it ideal for systems that require a stable reference voltage at this level.
  • Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for sensitive components and circuits.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 20ppm/°C, ensuring minimal deviation with temperature changes.
  • Low Dropout Voltage: The LM4132 operates with a very low dropout voltage, allowing it to maintain output accuracy even with minimal difference between the input and output voltages.
  • Series Reference: It functions as a series reference, which means it can be used in applications that require a reference voltage to be dropped from a higher voltage without the need for an additional shunt element.
  • Wide Operating Range: The device can operate over a wide current range of 400µA to 15mA, making it versatile for various circuit designs.
  • Package: The LM4132DQ1MFT3.0 comes in a compact 6-pin WSON package, ideal for space-constrained applications.

Applications

The LM4132DQ1MFT3.0 is suitable for a wide array of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial process control systems
  • Automotive electronics
  • Medical equipment

With its high precision and stability, the LM4132DQ1MFT3.0 from Texas Instruments is an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0979 $54.8811
20+ $5.0034 $100.0680
31+ $4.8471 $150.2601
43+ $4.6907 $201.7001
56+ $4.5343 $253.9208
74+ $4.0653 $300.8322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess