EN
  • EN
  • DE

LT8330HDDB#TRPBF

Part No LT8330HDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x2)
Family Name LT8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878953-LT8330HDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8330HDDB#TRPBF CAD Model

Description

Product Overview: LT8330HDDB#TRPBF

The LT8330HDDB#TRPBF is a high-performance, low-quiescent current step-up DC/DC converter designed and manufactured by Analog Devices Inc. This advanced power solution is a part of the company's extensive portfolio of energy-efficient integrated circuits that are tailored to meet the requirements of a broad range of applications.

Key Features

  • Wide Input Voltage Range: The device supports a wide input voltage range from 3V to 40V, making it versatile for various applications, from single-cell Li-Ion batteries to automotive inputs.
  • High Efficiency: With its internal 2A, 60V power switch, the LT8330HDDB#TRPBF offers high efficiency and is capable of delivering output voltages up to 60V.
  • Low Quiescent Current: The converter features a low quiescent current of only 6µA, which is ideal for battery-powered and energy-sensitive applications.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 2MHz, allowing designers to optimize the size of external components and improve performance.
  • Compact Design: Offered in a small 10-lead MSOP package with exposed pad for enhanced thermal performance, the LT8330HDDB#TRPBF is designed to save space on the PCB.

Applications

The LT8330HDDB#TRPBF is suited for a wide range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • Portable and Battery-Powered Equipment
  • LED Lighting and Backlighting
  • Telecommunications and Networking

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high quality and reliability. The LT8330HDDB#TRPBF is built to meet rigorous industry standards, ensuring long-term performance and stability in the most demanding conditions. Customers can trust this component to deliver consistent power management while extending the life of their products.

Conclusion

The LT8330HDDB#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking for a compact, efficient, and reliable power conversion solution. Its advanced features and flexible design make it a go-to component for a variety of applications requiring high-performance voltage conversion.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2340 $56.1060
20+ $5.1151 $102.3020
31+ $4.9553 $153.6143
42+ $4.7954 $201.4068
54+ $4.6356 $250.3224
73+ $4.1560 $303.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess