EN
  • EN
  • DE

XC9103D091MR-G

Part No XC9103D091MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415297-XC9103D091MR-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9103D091MR-G CAD Model

Description

The XC9103D091MR-G is a synchronous step-up DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed to provide a stable output voltage from a lower input voltage, making it suitable for battery-powered devices and other applications where a boosted voltage is required. It features a small package size and high efficiency, contributing to compact and energy-efficient designs.

Applications:

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable electronics to boost battery voltage.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable gadgets.
  • LED Lighting: Utilized in LED drivers for backlighting and general illumination.
  • Power Banks: Integrated into power banks to step up the voltage for charging mobile devices.
  • Energy Harvesting: Found in energy harvesting applications to boost the low voltage generated from ambient sources.

Features:

  • Input Voltage Range: Operates from a wide input voltage range, typically from 0.9V to 10V (consult datasheet for exact values).
  • Output Voltage: Adjustable output voltage, with the specified part number indicating a particular voltage setting (e.g., 9.0V).
  • Synchronous Rectification: Utilizes synchronous rectification for high efficiency.
  • Oscillation Frequency: Fixed oscillation frequency for stable operation.
  • Protection Features: Includes over-current protection (OCP) and over-voltage protection (OVP).
  • Package: SOT-25 or similar small surface-mount package.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.

Benefits:

  • High Efficiency: Delivers high power conversion efficiency, extending battery life in portable devices.
  • Compact Size: Small package size allows for integration in space-constrained applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Integrated protection features prevent damage from over-current and over-voltage conditions.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in power supply design.

Additional Details:

The XC9103D091MR-G typically requires a few external components, such as inductors and capacitors, for proper operation. The datasheet provides detailed information on component selection and layout recommendations. It features a soft-start function to limit inrush current during startup. The part is RoHS compliant, ensuring environmental compliance. The “-G” suffix often indicates that the part is lead-free and halogen-free. This step-up DC/DC converter is a versatile solution for various applications requiring a boosted voltage with high efficiency and small size.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess