EN
  • EN
  • DE

LT8335IDDB#TRMPBF

Part No LT8335IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 3V to 25V Step Up Single-Out 28V 2A Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Max Input Voltage 25 V
Max Operating Temperature 125 °C
Max Output Voltage 28 V
Min Input Voltage 3 V
Number of Outputs 1
Number of Pins 8
Output Current 2 A
Output Voltage 28 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2 MHz
Topology Boost, SEPIC
Win Source Part Number 1160606-LT8335IDDB#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8335IDDB#TRMPBF CAD Model

Description

The LT8335IDDB#TRMPBF is a versatile and efficient DC/DC converter from Analog Devices Inc., designed to meet a wide range of power management requirements. This compact, high-performance component is ideal for applications requiring a small footprint, high efficiency, and reliable operation over a wide input voltage range.

Key Features

  • Wide Input Voltage Range: Operates from an input voltage range of 3V to 40V, making it suitable for a variety of supply sources, including automotive and industrial systems.
  • Low Quiescent Current: Its ultra-low quiescent current ensures high efficiency, even at light loads, which is critical for battery-operated devices.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count, saving space and cost.
  • Adjustable and Synchronizable Frequency: With an adjustable switching frequency from 2MHz to 10MHz, designers can optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT8335IDDB#TRMPBF is offered in a thermally efficient 8-lead DFN package, providing excellent thermal performance for high-reliability applications.

Applications

This converter is well-suited for a range of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Portable and battery-powered equipment
  • Power for sensors, microcontrollers, and IoT devices
  • Step-down, step-up, and inverting power supplies
  • Energy harvesting and solar-powered systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8335IDDB#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the most demanding conditions.

Whether you are designing a new power system or upgrading an existing one, the LT8335IDDB#TRMPBF offers a flexible and efficient solution that can help streamline your design process, reduce costs, and improve overall system performance.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2444 $58.4888
5+ $23.9954 $119.9770
7+ $23.2456 $162.7192
9+ $22.4957 $202.4613
12+ $21.7458 $260.9496
16+ $19.4963 $311.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess