EN
  • EN
  • DE

LT8364IMSE#PBF

Part No LT8364IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 4A 16MSOP  /  Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 4A (Switch)
Frequency - Switching 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8364IMSE#PBF,-2735-LT8364IMSE#PBF,LT8364IMSE#PBF-ND
Standard Package 37
Win Source Part Number 1008699-LT8364IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8364IMSE#PBF CAD Model

Description

Product Overview: LT8364IMSE#PBF

The LT8364IMSE#PBF is a high-performance, compact DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile step-up converter is part of the monolithic switching regulator product line that offers a robust and efficient solution for voltage boost applications.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.8V to 60V, making it suitable for applications with varying power sources, including single-cell batteries or automotive inputs.
  • High Output Voltage: It can produce an output voltage up to 60V, which can be useful for driving LEDs, battery charging, or any other application requiring a high voltage output.
  • Adjustable Frequency: The switching frequency can be adjusted from 300kHz to 2MHz or can be synchronized to an external clock, providing flexibility and optimization for various applications and components.
  • Robust Thermal Performance: The LT8364IMSE#PBF is offered in a thermally efficient MSOP-16E package, ensuring reliable operation even in environments with limited airflow or higher ambient temperatures.
  • Integrated Bypass MOSFET: This feature reduces the need for an external Schottky diode, simplifying the design and reducing the overall bill of materials.

Applications

The LT8364IMSE#PBF is ideal for a wide array of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • Portable and Battery-Powered Equipment
  • LED Drivers and Bias Supplies
  • Telecommunications

Reliability and Performance

With its robust design and built-in features such as soft-start capability, frequency foldback, and thermal protection, the LT8364IMSE#PBF ensures a reliable performance for mission-critical applications. The device also includes a power good flag, which provides a signal when the output voltage is within regulation, a valuable feature for power sequencing and monitoring.

Analog Devices Inc. is renowned for its high-quality components, and the LT8364IMSE#PBF is no exception. It stands as a testament to the company's commitment to providing innovative and reliable power solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6842 $58.1052
13+ $7.9461 $103.2993
20+ $7.6977 $153.9540
27+ $7.4494 $201.1338
35+ $7.2011 $252.0385
47+ $6.4562 $303.4414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess