EN
  • EN
  • DE

LT8365HMSE#PBF

Part No LT8365HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 60VIN BOOST/SEPIC/INV CONV 1.5A/  /  Boost, SEPIC Switching Regulator IC Positive Transistor Driver 1 Output 1.5A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Transistor Driver
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 150V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT8365HMSE#PBF-ND,161-LT8365HMSE#PBF,-2735-LT8365HMSE#PBF,505-LT8365HMSE#PBF
Standard Package 37
Win Source Part Number 1190009-LT8365HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8365HMSE#PBF CAD Model

Description

Product Overview: LT8365HMSE#PBF

The LT8365HMSE#PBF is a high-performance, low quiescent current step-up DC/DC converter designed by Analog Devices Inc. This component is built to provide a compact, efficient, and versatile solution for a wide range of applications that require voltage boosting capabilities. It is part of the LT8365 product family, which is known for its reliability and robustness in various electronic circuits.

Key Features

  • Wide Input Voltage Range: The LT8365HMSE#PBF operates from an input voltage range of 2.8V to 22V, making it suitable for applications with varying power sources, including single-cell Li-Ion batteries and automotive inputs.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 300kHz to 2MHz, designers have the flexibility to optimize the converter for size, efficiency, and performance.
  • Integrated 2A, 60V Power Switch: The inclusion of a high-power switch allows for the handling of high current loads without the need for external components, reducing the overall solution footprint.
  • Low Quiescent Current: The device features a low quiescent current under 9µA in shutdown, which is ideal for battery-powered systems where power conservation is critical.
  • Multiple Protection Features: It includes built-in protection features such as overvoltage protection, thermal shutdown, and short-circuit protection, enhancing system safety and reliability.

Applications

The LT8365HMSE#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive and Industrial Power Supplies
  • Energy Harvesting Systems
  • LED Drivers and Bias Supplies

Package and Quality

The device is offered in a compact 16-lead MSOP package with an exposed pad for improved thermal performance. Analog Devices Inc. is known for its commitment to quality, and the LT8365HMSE#PBF is no exception, ensuring reliable operation even in demanding environments.

With its versatile feature set and robust design, the LT8365HMSE#PBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a high-efficiency, step-up voltage regulator in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5227 $51.1362
15+ $6.9930 $104.8950
23+ $6.7744 $155.8112
31+ $6.5559 $203.2329
40+ $6.3374 $253.4960
53+ $5.6818 $301.1354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess