EN
  • EN
  • DE

LT8390AHFE#PBF

Part No LT8390AHFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V SYNCHRONOUS 4-SWITCH BUCK-BO  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 60V
Frequency - Switching 645kHz ~ 2.1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT8390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8390AHFE#PBF,505-LT8390AHFE#PBF,LT8390AHFE#PBF-ND
Standard Package 50
Win Source Part Number 1020023-LT8390AHFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8390AHFE#PBF CAD Model

Description

The LT8390AHFE#PBF is a cutting-edge DC/DC converter from Analog Devices Inc., designed to offer efficient power management and conversion for a wide range of applications. This versatile component is engineered to handle a variety of input voltages, making it an ideal solution for systems that require a stable and reliable power supply.

Key Features:

  • Wide Input Voltage Range: The LT8390AHFE#PBF operates over an impressive input voltage range, accommodating fluctuations and different power sources with ease.
  • High Efficiency: With its advanced design, this converter maximizes power efficiency, reducing heat generation and improving system performance.
  • Flexible Output Configuration: It supports a broad range of output voltages, enabling its use in multiple applications without the need for additional components.
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package, ensuring it operates reliably even under high-temperature conditions.
  • Integrated Fault Protection: It includes features such as overvoltage protection, overtemperature protection, and short-circuit protection, safeguarding your system against common electrical issues.

Applications:

The LT8390AHFE#PBF is suited for various applications, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Battery-powered devices and portable electronics
  • Medical equipment and instrumentation
  • Renewable energy systems, such as solar power converters

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8390AHFE#PBF is no exception. Manufactured to meet stringent industry standards, this component is designed to deliver consistent performance over its operational lifespan, ensuring peace of mind for designers and manufacturers alike.

In summary, the LT8390AHFE#PBF from Analog Devices Inc. is an exceptional DC/DC converter that offers flexibility, efficiency, and reliability for a wide array of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2983 $52.5966
5+ $21.5781 $107.8905
8+ $20.9038 $167.2304
10+ $20.2295 $202.2950
13+ $19.5552 $254.2176
18+ $17.5322 $315.5796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess