EN
  • EN
  • DE

LT8392HFE#PBF

Part No LT8392HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V SYNC 4-SWITCH BUCK-BOOST LED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209164-LT8392HFE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Control Features Enable, Frequency Control, Power Good, Soft Start
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LT8392HFE#PBF CAD Model

Description

LT8392HFE#PBF Product Image

The LT8392HFE#PBF is a cutting-edge, high-performance DC/DC converter integrated circuit manufactured by Analog Devices Inc. This powerful component is designed to provide a versatile solution for a wide range of power conversion applications. Featuring a robust design and high efficiency, the LT8392HFE#PBF is well-suited for use in automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The device can operate across a broad range of input voltages, making it incredibly versatile for various power supply scenarios.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications, enhancing flexibility and efficiency.
  • High Efficiency: The LT8392HFE#PBF boasts high conversion efficiency, which is critical for minimizing heat generation and power loss in demanding environments.
  • Robust Thermal Performance: Enclosed in a thermally efficient package, the LT8392HFE#PBF is capable of operating at higher temperatures without compromising reliability or longevity.
  • Integrated Fault Protection: With built-in features such as overvoltage, overcurrent, and thermal shutdown, the device ensures safe operation and protects against potential damage from abnormal conditions.

Applications:

  • Automotive electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Portable devices
  • Battery-powered systems

The LT8392HFE#PBF is engineered to meet the stringent requirements of modern electronic systems, delivering stable and reliable power conversion with exceptional performance. Its compact form factor and comprehensive feature set make it an excellent choice for designers seeking a high-quality, versatile power management solution.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess