EN
  • EN
  • DE

LT8570EMS8E#TRPBF

Part No LT8570EMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8570EMS8E#TRPBFTR, LT8570EMS8E#TRPBFCT, LT8570EMS8E#TRPBF-ND, LT8570EMS8E#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878967-LT8570EMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8570EMS8E#TRPBF CAD Model

Description

Product Overview: LT8570EMS8E#TRPBF

The LT8570EMS8E#TRPBF is a versatile and compact monolithic switching regulator from Analog Devices Inc., designed to cater to a wide array of power management applications. This high-performance component is capable of generating either a positive or negative regulated output voltage from a single input voltage rail, making it an ideal solution for various electronic devices that require dual supply voltages.

Key Features

  • Integrated Boost and Inverting Converters: The LT8570 features both step-up (boost) and step-down (inverting) converters, allowing for a flexible output voltage configuration.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.55V to 40V, accommodating a variety of power sources.
  • Adjustable Frequency: The switching frequency is adjustable via an external resistor or can be synchronized to an external clock, ranging from 200kHz to 1.5MHz.
  • Low Shutdown Current: The device includes a low shutdown current feature, drawing only
  • Compact Package: The LT8570EMS8E#TRPBF comes in an MSOP-8 package, optimized for space-constrained applications.

Applications

The LT8570EMS8E#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Bipolar sensor excitation
  • Industrial control systems
  • Portable instruments
  • Medical devices
  • LED drivers
  • Telecommunications equipment

Reliability and Performance

Analog Devices Inc. is known for its commitment to reliability and performance, and the LT8570EMS8E#TRPBF is no exception. It is designed with built-in protection features such as over-temperature protection and current limiting to ensure stable operation under various conditions. The device's high efficiency and low quiescent current make it an energy-efficient choice for both portable and stationary applications.

With its comprehensive feature set and robust design, the LT8570EMS8E#TRPBF from Analog Devices Inc. is a highly adaptable power solution that meets the needs of today's complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7529 $51.0116
10+ $10.4639 $104.6390
15+ $10.1369 $152.0535
21+ $9.8099 $206.0079
27+ $9.4829 $256.0383
36+ $8.5019 $306.0684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess