EN
  • EN
  • DE

ADM1023ARQZ-REEL7

Part No ADM1023ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL PREC 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series ADM1023A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814186-ADM1023ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQZ-REEL7 CAD Model

Description

The ADM1023ARQZ-REEL7 is a high-performance, low-power microprocessor (µP) system temperature monitor, designed by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device is engineered to monitor the temperature of both its own environment and a remote thermal diode, which is typically located on a processor die. It is an ideal solution for advanced electronic systems within various applications, such as personal computers, electronic test equipment, and office electronics.

Key Features

  • Accuracy: The ADM1023ARQZ-REEL7 offers exceptional accuracy for local and remote temperature measurements, ensuring reliable monitoring and system protection.
  • Remote Temperature Sensor: It includes a remote temperature sensor that is capable of detecting the precise temperature of a processor or other integrated circuit, providing critical data for thermal management.
  • Programmable Over-Temperature Alarm: The device features a programmable over-temperature alarm that alerts the system in the event of excessive heat, which helps prevent damage to the electronic components.
  • Low Power Consumption: Designed for energy efficiency, this temperature monitor operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Serial Interface: The ADM1023ARQZ-REEL7 communicates over a 2-wire serial interface, compatible with the System Management Bus (SMBus) protocol, facilitating easy integration into existing systems.

Applications

The versatility of the ADM1023ARQZ-REEL7 allows it to be used in a wide range of applications, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunications equipment
  • Industrial and medical equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the ADM1023ARQZ-REEL7 is no exception. It is offered in a compact QSOP package and is part of the tape-and-reel service, which facilitates automated manufacturing processes. Customers can trust this product to deliver consistent performance and to uphold the rigorous standards of ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3846 $62.3076
14+ $8.5208 $119.2912
21+ $8.2545 $173.3445
29+ $7.9882 $231.6578
38+ $7.7220 $293.4360
51+ $6.9231 $353.0781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess