EN
  • EN
  • DE

LT8582EDKD#TRPBF

Part No LT8582EDKD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ DL 24DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8582
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8582EDKD#TRPBFDKR, LT8582EDKD#TRPBF-ND, LT8582EDKD#TRPBFCT, LT8582EDKD#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878970-LT8582EDKD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8582EDKD#TRPBF CAD Model

Description

Product Overview: LT8582EDKD#TRPBF from Analog Devices Inc.

The LT8582EDKD#TRPBF is a high-performance, dual-channel, step-up DC/DC converter manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This versatile component is designed to cater to the demanding requirements of various applications, including industrial, automotive, and telecommunications systems.

Featuring independent dual channels, the LT8582EDKD#TRPBF allows for two separate output voltages from a single input, making it an ideal solution for applications that require multiple voltage rails. Each channel incorporates a fixed frequency, current-mode control scheme that ensures stable and reliable operation throughout its operating range.

The device is capable of generating positive or negative regulated outputs, which makes it exceptionally useful in situations where both polarity outputs are needed, such as in biasing amplifiers or driving LEDs. Its wide input voltage range of 2.5V to 22V provides the flexibility to be powered from a variety of sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, automotive inputs, and industrial power rails.

LT8582EDKD#TRPBF also boasts a range of features that enhance its performance and ease of use. These include an adjustable frequency from 330kHz to 2.5MHz, which allows designers to optimize the size and response of the external components. Additionally, the device offers internal compensation, soft-start capability, and thermal protection, which contribute to a simplified design process and improved system reliability.

The product comes in a compact, thermally efficient 16-lead MSOP package with a thermal pad. This package is designed to minimize the footprint on the PCB and to ensure adequate heat dissipation for high-power applications. The use of a thermal pad significantly improves the thermal performance, enabling the LT8582EDKD#TRPBF to handle higher power levels without overheating.

In summary, the LT8582EDKD#TRPBF from Analog Devices Inc. is a feature-rich, dual-channel step-up DC/DC converter that offers versatility, efficiency, and robustness for a wide array of applications. Its compact form factor, combined with its high level of integration, makes it a valuable component for designers looking to enhance their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4670 $52.3350
12+ $8.5883 $103.0596
19+ $8.3200 $158.0800
25+ $8.0516 $201.2900
33+ $7.7832 $256.8456
43+ $6.9780 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess