EN
  • EN
  • DE

LT8608IDC#TRMPBF

Part No LT8608IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202010-LT8608IDC#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Output (Min/Fixed) 0.778V
Ultra Librarian 3D Model Ultra Librarian LT8608IDC#TRMPBF CAD Model

Description

Product Overview: LT8608IDC#TRMPBF

The LT8608IDC#TRMPBF from Analog Devices Inc. is a high-performance, compact, synchronous step-down monolithic regulator that is designed to deliver continuous output currents up to 1.5A. This advanced regulator operates from an input voltage range of 3.0V to 42V, making it suitable for a wide array of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: This device can efficiently convert input voltages from 3.0V to 42V, accommodating a variety of power sources.
  • High Efficiency: The LT8608IDC#TRMPBF features a high-efficiency synchronous operation which helps to reduce the thermal footprint and improve energy savings.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for battery-powered and energy-sensitive applications.
  • Fast Minimum On-Time: The regulator is capable of very fast minimum on-time, enabling large step-down ratios at high switching frequencies, which is beneficial for applications requiring a small solution footprint.
  • Adjustable Frequency: Users can set the switching frequency from 200kHz to 1.5MHz or synchronize it to an external clock, providing design flexibility.
  • Multiple Protection Features: The device includes overvoltage, overcurrent, and thermal shutdown protection, enhancing system reliability.

Applications

With its robust feature set, the LT8608IDC#TRMPBF is well-suited for a diverse range of applications:

  • Automotive and Industrial Power Supplies
  • Telecommunication and Networking Equipment
  • Distributed Power Systems
  • Battery-Powered Devices
  • Point-of-Load Applications

Reliability and Packaging

The LT8608IDC#TRMPBF is offered in a compact, thermally enhanced 10-lead MSOP package with exposed pad for improved thermal performance. The device is rated for operation from –40°C to 125°C, ensuring reliable performance in a wide range of environments. It is also available in tape and reel packaging, making it suitable for high-volume production needs.

In conclusion, the LT8608IDC#TRMPBF by Analog Devices Inc. represents a versatile and efficient solution for modern power regulation requirements, merging performance with reliability in a design-friendly package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1653 $55.8265
11+ $9.1613 $100.7743
17+ $8.8750 $150.8750
24+ $8.5887 $206.1288
31+ $8.3024 $257.3744
41+ $7.4435 $305.1835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess