EN
  • EN
  • DE

LT8609AHMSE16#PBF

Part No LT8609AHMSE16#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203379-LT8609AHMSE16#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT8609AHMSE16#PBF CAD Model

Description

Product Overview: LT8609AHMSE16#PBF from Analog Devices Inc.

The LT8609AHMSE16#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and efficient power management component is designed to meet the rigorous demands of a variety of applications, including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LT8609AHMSE16#PBF operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying power supplies, including those that experience input surges.
  • High Efficiency: With its synchronous rectification topology, the device achieves up to 95% efficiency, reducing power loss and heat generation, which is crucial for reliability and longevity in high-performance systems.
  • Low Quiescent Current: The regulator features an ultralow quiescent current of 2.5µA with the output in regulation, which is ideal for battery-powered and energy-sensitive applications.
  • Fast Minimum On-Time: The device can deliver fast transient response and is capable of large step-down ratios, thanks to its 30ns minimum on-time.
  • Adjustable and Fixed Frequency: The switching frequency is programmable and synchronizable from 200kHz to 1.5MHz, which allows optimization between efficiency and external component size.
  • Robust Thermal Performance: The LT8609AHMSE16#PBF comes in a thermally efficient 16-lead MSOP package with a high-temperature rating, ensuring reliable operation under varying environmental conditions.

Protection Features:

  • Internal Over-Temperature Protection: The device is equipped with an over-temperature protection feature that safeguards it from damage due to excessive heat.
  • Overvoltage Lockout (OVLO): This feature shuts down the regulator to prevent it from operating at dangerously high input voltages.
  • Output Overvoltage Protection: It also includes output overvoltage protection to prevent damage to downstream components.

The LT8609AHMSE16#PBF is a versatile and robust solution for a wide range of power supply applications. Its advanced design and comprehensive protection features ensure reliable performance in even the most challenging conditions. Whether it's for automotive electronics, industrial systems, or portable devices, this switching regulator from Analog Devices Inc. is engineered to deliver efficient, consistent power.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1054 $52.4216
10+ $10.7532 $107.5320
15+ $10.4171 $156.2565
20+ $10.0811 $201.6220
26+ $9.7451 $253.3726
35+ $8.7369 $305.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess