EN
  • EN
  • DE

PALCE16V8H-15

Part No PALCE16V8H-15
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344007-PALCE16V8H-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8H-15 CAD Model

Description

The PALCE16V8H-15 is a high-performance Programmable Array Logic (PAL) device manufactured by Lattice Semiconductor Corporation. It's a versatile chip used for implementing a wide range of custom logic functions. This device belongs to the PALCE16V8 family, known for its configurable architecture and ability to replace multiple discrete logic gates, reducing board space and improving system reliability.

Applications

  • Address decoding: Used in memory systems to select specific memory locations.
  • State machine implementation: Implements complex sequential logic circuits for control systems.
  • Peripheral controllers: Controls and manages various peripheral devices in embedded systems.
  • Data encryption: Implements simple encryption algorithms for data security.
  • Timing control circuits: Generates precise timing signals for system synchronization.

Features

  • Programmable logic array: Allows users to configure the device's internal logic connections.
  • 16 inputs and 8 outputs: Provides a flexible interface for various logic functions.
  • High-speed operation: Offers a propagation delay of 15 ns, enabling fast system performance.
  • Electrically erasable CMOS technology: Allows for easy reprogramming and modification of the logic configuration.
  • Low power consumption: Reduces overall system power requirements and extends battery life in portable devices.
  • Output Register: The PALCE16V8H features configurable output macrocells which allows each output to be either combinatorial or registered.

Benefits

  • Reduced system complexity: Replaces multiple discrete logic gates, simplifying board design and reducing component count.
  • Increased system reliability: Eliminates wiring errors and reduces the number of solder joints, improving system robustness.
  • Improved design flexibility: Allows for easy modification and adaptation of the logic configuration to meet changing requirements.
  • Faster time-to-market: Simplifies the design process and reduces the time required to develop and prototype new products.
  • Lower system cost: Reduces component count and simplifies manufacturing, resulting in lower overall system cost.

Additional Details

The PALCE16V8H-15 operates on a 5V power supply. It supports a wide range of operating temperatures, making it suitable for various environments. The device is available in various packages, including DIP and PLCC, offering flexibility in mounting options. The '15' in the part number designates the propagation delay of 15 nanoseconds. The device supports multiple programmable output configurations, including registered, combinatorial, and tri-state outputs.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess