EN
  • EN
  • DE

CISCO 74-10153-01 - Cisco UCS PCIe Riser Slot 2

Part No CISCO 74-10153-01 - Cisco UCS PCIe Riser Slot 2
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco UCS PCIe Riser Slot 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385286-CISCO 74-10153-01 - Cisco UCS PCIe Riser Slot 2
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 74-10153-01 - Cisco UCS PCIe Riser Slot 2 CAD Model

Description

The CISCO 74-10153-01 represents a bespoke PCIe Riser designed for slot 2 of the Cisco UCS server configurations, providing essential support for expanding the servers' PCIe connectivity. This allows for a broad spectrum of expansion cards to be added, including but not limited to advanced networking cards, storage controllers, and other PCIe-based accessories, thereby considerably boosting the server's functionality and performance capabilities. Constructed to mesh seamlessly with Cisco UCS servers, this riser ensures a high degree of compatibility and reliability, offering a secure and robust connection for all installed PCIe cards. It is engineered to support high-speed data exchange, ensuring that added devices perform at their peak without bottlenecking the system’s overall performance. For establishments aiming to enhance their server's adaptability and performance, the CISCO 74-10153-01 PCIe Riser presents a perfect solution for leveraging PCIe technology’s full potential.

You May Also Be Interested in

EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC takeout
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess