EN
  • EN
  • DE

EMC 100-538-123 - Unity 2U EMC Bezel

Part No EMC 100-538-123 - Unity 2U EMC Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description Unity 2U EMC Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398164-EMC 100-538-123 - Unity 2U EMC Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-538-123 - Unity 2U EMC Bezel CAD Model

Description

The EMC 100-538-123 bezel is custom-designed for the EMC Unity series, providing a protective front cover for 2U Unity systems. This bezel is more than just a decorative piece; it plays a vital role in maintaining system integrity and operation. Crafted with precision, the bezel fits perfectly on Unity 2U storage systems, ensuring that internal components are safeguarded against dust, debris, and potential physical impacts that could compromise system functionality. Apart from protection, the design of the bezel facilitates optimal airflow across the system's front, aiding in efficient cooling and preventing overheating. This is crucial for maintaining the high performance and reliability expected from Unity storage solutions. The EMC 100-538-123 bezel is made from durable materials that withstand the rigors of the data center environment, ensuring long-term usability. It features an easy-to-install design that allows for quick attachment or removal without the need for specialized tools, streamlining maintenance and upgrade processes. Elegantly styled, the bezel enhances the appearance of Unity systems, contributing to a polished and professional look within the data center. In essence, this bezel is an indispensable aspect of the EMC Unity storage environment, offering protection, cooling efficiency, and aesthetic appeal.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess