EN
  • EN
  • DE

LT8609AHMSE16#TRPBF

Part No LT8609AHMSE16#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203421-LT8609AHMSE16#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Frequency - Switching 200kHz ~ 2.2MHz
Ultra Librarian 3D Model Ultra Librarian LT8609AHMSE16#TRPBF CAD Model

Description

Analog Devices Inc. Presents the LT8609AHMSE16#TRPBF

The LT8609AHMSE16#TRPBF is a high-performance, compact step-down switching regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced regulator is designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • High Efficiency: The LT8609AHMSE16#TRPBF boasts a high efficiency of up to 95%, minimizing heat generation and power loss, which is essential for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it is versatile enough to handle varying levels of input power, making it suitable for automotive and industrial environments subject to fluctuating voltages.
  • Low Quiescent Current: This regulator features an ultra-low quiescent current, making it ideal for battery-powered applications where extending battery life is crucial.
  • Fast Minimum On-Time: Its fast minimum on-time allows for a very high step-down ratio, enabling it to power low voltage microprocessors or DSPs from high input voltages with a single step-down conversion.
  • Multiple Protection Features: It includes overvoltage, overtemperature, and overcurrent protection, ensuring the safety and longevity of both the regulator and the system it powers.
  • Compact Package: The device comes in a compact MSOP-16 package with a thermal pad for improved thermal performance, making it suitable for space-constrained applications.

Applications

  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices

With its robust design and advanced features, the LT8609AHMSE16#TRPBF from Analog Devices Inc. is engineered to meet the stringent requirements of a variety of power conversion applications. Whether you're designing for the demanding conditions of an automotive power supply or the precise requirements of a portable device, this regulator offers a reliable and efficient solution.

Ordering Information

The LT8609AHMSE16#TRPBF is available for order, with options for tape and reel packaging to facilitate automated manufacturing processes. For detailed specifications, application notes, and evaluation kits, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1767 $60.8835
11+ $9.9912 $109.9032
16+ $9.6790 $154.8640
22+ $9.3667 $206.0674
28+ $9.0545 $253.5260
37+ $8.1178 $300.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess