EN
  • EN
  • DE

LT8609IMSE#TRPBF

Part No LT8609IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT8609
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8609IMSE#TRPBFCT, LT8609IMSE#TRPBFDKR, LT8609IMSE#TRPBF-ND, LT8609IMSE#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844058-LT8609IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8609IMSE#TRPBF CAD Model

Description

Product Overview: LT8609IMSE#TRPBF

The LT8609IMSE#TRPBF is a high-performance, compact step-down switching regulator from Analog Devices Inc. that is designed to deliver efficiency and reliability for a wide range of applications. This advanced power solution is part of the monolithic synchronous buck regulator family and is well-suited for automotive, industrial, and telecommunication systems that require precise voltage regulation and robust operation under varying conditions.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LT8609IMSE#TRPBF achieves up to 93% efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.4V to 42V, making it versatile for use in systems with varying power supplies, including those subject to automotive cold-crank conditions and load-dump scenarios.
  • Low Quiescent Current: The device features a low quiescent current of 2.5μA with the output in regulation, which is ideal for battery-powered and always-on applications.
  • Fast Minimum On-Time: The regulator can generate low output voltages with high step-down ratios, thanks to its fast minimum on-time of just 30ns.
  • Adjustable and Fixed Frequency: Users can set the switching frequency from 200kHz to 1.5MHz or synchronize it to an external clock.
  • Robust Protection Features: It includes overvoltage, overcurrent, and thermal protection to ensure reliable operation under fault conditions.
  • Compact Package: The LT8609IMSE#TRPBF is available in a 16-lead MSOP package with a thermal pad to enhance thermal performance.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Power Distribution Systems

In summary, the LT8609IMSE#TRPBF from Analog Devices Inc. is a sophisticated, feature-rich switching regulator that meets the stringent requirements of modern electronic systems. Its exceptional efficiency, wide input voltage range, and comprehensive protection features make it a reliable choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7487 $52.4818
33+ $3.0759 $101.5047
51+ $2.9798 $151.9698
70+ $2.8836 $201.8520
90+ $2.7875 $250.8750
121+ $2.4992 $302.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess