EN
  • EN
  • DE

LT8610AEMSE-3.3#TRPBF

Part No LT8610AEMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878980-LT8610AEMSE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8610AEMSE-3.3#TRPBF CAD Model

Description

Analog Devices Inc. LT8610AEMSE-3.3#TRPBF Overview

The LT8610AEMSE-3.3#TRPBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc. Designed to deliver a fixed 3.3V output from a wide input voltage range, this regulator is an ideal solution for a variety of applications, including automotive, industrial, and portable devices where efficiency and thermal performance are critical.

Key Features

  • High Efficiency: With its synchronous rectification, the LT8610AEMSE-3.3#TRPBF achieves up to 96% efficiency, minimizing heat generation and allowing for a smaller footprint.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying input supplies, including automotive battery systems.
  • Low Quiescent Current: Its low quiescent current of 2.5μA in shutdown mode ensures minimal power drain when the device is not active, preserving battery life in portable applications.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 2MHz, which allows the use of small inductors and capacitors, reducing the overall solution size and cost.
  • Thermal Performance: The LT8610AEMSE-3.3#TRPBF comes in a thermally enhanced 16-lead MSOP package, which helps in managing heat dissipation even under heavy load conditions.
  • Robust Protection Features: It includes features such as over-temperature protection, over-current protection, and under-voltage lockout, which enhance the safety and reliability of the end application.

Applications

  • Automotive Power Supplies
  • Industrial Control Systems
  • Portable Electronics
  • Telecommunications Infrastructure

The LT8610AEMSE-3.3#TRPBF is a testament to Analog Devices Inc.'s dedication to providing advanced power management solutions. Its combination of high efficiency, wide input voltage range, and compact packaging makes it an excellent choice for designers looking to optimize their power systems without compromising on performance or space.

For detailed specifications and application guidance, customers can refer to the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5476 $58.1904
10+ $11.9366 $119.3660
15+ $11.5636 $173.4540
21+ $11.1905 $235.0005
27+ $10.8175 $292.0725
36+ $9.6985 $349.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess