EN
  • EN
  • DE

LT8614HUDC#TRPBF

Part No LT8614HUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 4A 20-WFQFN, 18 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-WFQFN, 18 Leads, Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LT8614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8614HUDC#TRPBFTR, 505-LT8614HUDC#TRPBFDKR, 505-LT8614HUDC#TRPBFCT, LT8614HUDC#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878983-LT8614HUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8614HUDC#TRPBF CAD Model

Description

Product Overview: LT8614HUDC#TRPBF

The LT8614HUDC#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficiency and reliability in a wide range of applications. This advanced power management IC is capable of providing continuous output currents up to 4A with a wide input voltage range of 3.4V to 42V, making it suitable for automotive, industrial, and high-reliability systems.

Key Features

  • High Efficiency: The LT8614HUDC#TRPBF features a high efficiency over a wide input voltage range, which helps in reducing power losses and improving system performance.
  • Silent Switcher Architecture: This product incorporates Analog Devices' proprietary Silent Switcher architecture that minimizes EMI emissions, making it ideal for noise-sensitive applications without sacrificing efficiency or performance.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, the regulator supports a variety of supply voltages, including those found in automotive and industrial environments.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 3MHz, allowing flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: The package is designed to handle high thermal environments, ensuring reliable operation under a range of temperature conditions.

Applications

The LT8614HUDC#TRPBF is versatile and can be used in multiple applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Point-of-load applications
  • Data communication systems
  • Medical equipment
  • High-density power systems

Product Specifications

Parameter Value
Output Current Up to 4A
Input Voltage Range 3.4V to 42V
Switching Frequency 200kHz to 3MHz (Adjustable)
Package QFN-20

Overall, the LT8614HUDC#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, efficient, and EMI-friendly switching regulator for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4693 $57.3465
11+ $9.4107 $103.5177
17+ $9.1166 $154.9822
23+ $8.8226 $202.9198
30+ $8.5285 $255.8550
40+ $7.6462 $305.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess