EN
  • EN
  • DE

HD74LS273RPEL-E-Q

Part No HD74LS273RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062359-HD74LS273RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS273RPEL-E-Q CAD Model

Description

The HD74LS273RPEL-E-Q is an Octal D-Type Flip-Flop with Clear manufactured by Renesas Electronics. It belongs to the LS (Low-power Schottky) TTL logic family, offering a balance of speed and power consumption. The '-E' likely indicates specific packaging or environmental compliance details, while the '-Q' may denote automotive qualification or enhanced quality standards.

Applications:

  • Data Storage: Used for storing data in registers and memory systems.
  • Shift Registers: Forms the basis for shift registers used in serial data communication and processing.
  • Control Registers: Stores control bits for various system functions.
  • Input/Output Ports: Used in parallel input/output ports for interfacing with external devices.
  • Sequential Logic Circuits: A fundamental building block in sequential logic circuits.

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops in a single package.
  • Positive-Edge Triggered: Data is loaded on the positive-going edge of the clock signal.
  • Asynchronous Clear: An asynchronous clear input resets all flip-flops to a low state, independent of the clock signal.
  • Low-Power Schottky: Offers reduced power consumption compared to standard TTL.
  • Medium Speed: Provides moderate propagation delays.
  • Standard TTL Voltage Levels: Operates with standard TTL voltage levels (5V).

Benefits:

  • Data Storage: Provides efficient storage for multiple bits of data.
  • Versatile Applications: Suitable for a wide range of data storage and processing applications.
  • Asynchronous Clear: Allows for easy initialization of the flip-flops.
  • Moderate Speed and Power: Offers a good compromise between speed and power consumption.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Automotive Qualification (Potential): The '-Q' designation suggests suitability for automotive environments where reliability and robustness are important.

Additional Details:

The HD74LS273RPEL-E-Q is typically packaged in a SOIC (Small Outline Integrated Circuit). The operating temperature range is usually -40°C to +85°C. The supply voltage is typically 5V. The clear input is active low. Data is loaded into the flip-flops on the positive-going edge of the clock signal when the clear input is high. Refer to the Renesas datasheet for detailed electrical characteristics (e.g., propagation delay, set-up time, hold time, supply current, input voltage levels).

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess