EN
  • EN
  • DE

LT8614MPUDC#TRPBF

Part No LT8614MPUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 4A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 4A 20-WFQFN, 18 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-WFQFN, 18 Leads, Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LT8614
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878984-LT8614MPUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8614MPUDC#TRPBF CAD Model

Description

Product Overview: LT8614MPUDC#TRPBF

The LT8614MPUDC#TRPBF from Analog Devices Inc. is a high-performance, synchronous step-down switching regulator designed to deliver efficiency and reliability in a wide range of applications. This product is part of the ultra-low quiescent current step-down regulator family and is ideal for automotive, industrial, and high-reliability systems where energy efficiency and thermal performance are critical.

Key Features and Benefits

  • High Efficiency: The LT8614MPUDC#TRPBF offers up to 96% efficiency, which helps to minimize heat generation and power loss, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: With an operating input voltage range from 3.4V to 42V, this regulator is capable of handling a variety of supply voltages, including those prone to high-voltage transients, making it versatile for diverse environments.
  • Low Quiescent Current: It features an ultra-low quiescent current of 2.5µA, which is ideal for battery-powered and always-on systems, helping to extend battery life and reduce power consumption when in standby mode.
  • High-Temperature Operation: The device is rated for operation from -55°C to +150°C, ensuring reliable performance in extreme temperature conditions.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable from 200kHz to 3MHz, which allows optimization for efficiency or component size. It can also be synchronized to an external clock.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protections, which safeguard the device and the system against fault conditions.
  • Compact Package: The LT8614MPUDC#TRPBF is offered in a 20-lead QFN package, providing a compact solution that is suitable for space-constrained applications.

Applications

  • Automotive Battery Regulation
  • Industrial Power Supplies
  • General Purpose Step-Down Applications
  • Always-On and Keep-Alive Power Supplies

The LT8614MPUDC#TRPBF by Analog Devices Inc. is a testament to the company's commitment to providing advanced power management solutions that meet the demands of modern electronic systems. Its robust design, coupled with high efficiency and low quiescent current, make it an excellent choice for engineers looking to optimize their power supply designs for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess