EN
  • EN
  • DE

LT8619EMSE#TRPBF

Part No LT8619EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.8V 1.2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8619
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8619EMSE#TRPBFDKR, 505-LT8619EMSE#TRPBFTR, 505-LT8619EMSE#TRPBFCT, LT8619EMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878986-LT8619EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8619EMSE#TRPBF CAD Model

Description

Product Overview: LT8619EMSE#TRPBF

The LT8619EMSE#TRPBF is a high-performance, compact step-down regulator developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power management IC is designed to provide efficient voltage conversion with minimal external components, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The LT8619EMSE#TRPBF offers a high efficiency of up to 96%, reducing power loss and improving system reliability.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range from 3.4V to 42V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to the input voltage, providing flexibility to power a broad range of devices.
  • Low Quiescent Current: It features a low quiescent current of 2.5μA, which is ideal for battery-powered and energy-sensitive applications.
  • Fast Transient Response: The device ensures a fast transient response, which is crucial for maintaining voltage stability during rapid load changes.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing the product's longevity and reliability.

Applications

The LT8619EMSE#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Automotive and Industrial Power Supplies
  • Telecommunications and Networking Equipment
  • Portable and Battery-Powered Devices
  • Medical and Healthcare Systems

Package and Reliability

The regulator is housed in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. It is designed to meet the rigorous standards of the automotive industry, complying with the AEC-Q100 qualification for high reliability. Furthermore, the LT8619EMSE#TRPBF is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

Conclusion

With its robust feature set and flexible design, the LT8619EMSE#TRPBF from Analog Devices Inc. stands out as a versatile and reliable solution for a wide array of power regulation needs. Its compact size, high efficiency, and thermal protection make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess