EN
  • EN
  • DE

LT8620IMSE#TRPBF

Part No LT8620IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 16MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT8620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8620IMSE#TRPBFTR, LT8620IMSE#TRPBFCT, LT8620IMSE#TRPBF-ND, LT8620IMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845740-LT8620IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8620IMSE#TRPBF CAD Model

Description

Introducing the LT8620IMSE#TRPBF Step-Down Regulator from Analog Devices Inc.

The LT8620IMSE#TRPBF is a high-performance, compact, synchronous step-down switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is engineered to maintain a low quiescent current, making it an ideal solution for applications that demand efficiency, precision, and reliability. With its advanced design, the LT8620IMSE#TRPBF ensures minimal power loss and heat dissipation, which is crucial for energy-sensitive systems.

One of the standout features of this product is its ability to deliver up to 2.5A of continuous output current with a wide input voltage range from 3.4V to 42V. This makes it versatile enough to handle a variety of input sources and capable of powering a broad range of applications, from automotive to industrial systems. The LT8620IMSE#TRPBF operates at a fixed frequency, which can be set by the user between 200kHz to 2.2MHz, allowing for flexibility in minimizing external component sizes and optimizing performance.

The device incorporates internal top and bottom high-efficiency power switches that provide a low voltage drop and help to achieve a high efficiency of up to 95%. This feature, combined with its Burst Mode operation, which reduces quiescent current to only 2.5µA, makes the LT8620IMSE#TRPBF an excellent choice for battery-powered and standby applications where power conservation is critical.

Additional features of the LT8620IMSE#TRPBF include a fast minimum on-time of only 45ns, enabling it to support high step-down ratios at high frequencies, and a fast transient response that is particularly important for applications requiring quick changes in load conditions. The device also provides robust protection features like over-temperature protection, overvoltage and overcurrent protection, ensuring reliable operation under fault conditions.

The LT8620IMSE#TRPBF comes in a thermally enhanced 16-lead MSE package, which is designed to optimize thermal performance and minimize footprint on the circuit board. This, along with its comprehensive features, makes the LT8620IMSE#TRPBF a go-to solution for designers looking for a high-efficiency, easy-to-use, and space-saving power management component.

Whether you're developing power supplies for sensitive data systems, battery-operated devices, or automotive electronics, the LT8620IMSE#TRPBF from Analog Devices Inc. offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess