EN
  • EN
  • DE

LT8630EFE#TRPBF

Part No LT8630EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LT8630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8630EFE#TRPBFTR, 505-LT8630EFE#TRPBFDKR, LT8630EFE#TRPBF-ND, 505-LT8630EFE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878991-LT8630EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8630EFE#TRPBF CAD Model

Description

Product Overview: LT8630EFE#TRPBF from Analog Devices Inc.

The LT8630EFE#TRPBF is a high-performance, synchronous step-down switching regulator designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is part of the brand's extensive portfolio of energy-efficient solutions, tailored to meet the rigorous demands of modern electronic applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.0V to 65V, making it suitable for a variety of applications, from automotive to industrial systems that experience wide input voltage variations.
  • High Efficiency: With its synchronous rectification topology, the LT8630EFE#TRPBF achieves up to 93% efficiency, minimizing heat generation and allowing for use in thermally sensitive environments.
  • Low Ripple Burst Mode® Operation: The regulator features Analog Devices' proprietary Low Ripple Burst Mode operation, ensuring ultra-low quiescent current and optimal efficiency at light loads, which is critical for battery-powered and standby systems.
  • Robust Thermal Performance: Encased in a thermally enhanced TSSOP-16 package, the LT8630EFE#TRPBF is designed to handle high power levels while maintaining a compact footprint.
  • Adjustable Switching Frequency: The user can adjust the switching frequency from 200kHz to 3MHz, allowing flexibility in balancing efficiency and external component size.

Applications

The versatile nature of the LT8630EFE#TRPBF makes it an excellent choice for a wide array of applications, including:

  • Automotive and Industrial Power Supplies
  • Distributed Power Systems
  • Battery-Powered Devices
  • Point-of-Load Regulators

Reliability and Quality

As with all Analog Devices products, the LT8630EFE#TRPBF is designed to meet the highest standards of quality and reliability. The device is available in a RoHS-compliant package and is designed to withstand harsh environments commonly found in automotive and industrial applications.

Summary

The LT8630EFE#TRPBF from Analog Devices Inc. is a state-of-the-art synchronous step-down switching regulator that offers a blend of efficiency, flexibility, and performance. Its robust design and advanced features make it an ideal solution for engineers looking to optimize power consumption and maximize performance in their next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess