EN
  • EN
  • DE

LT8640EUDC#PBF

Part No LT8640EUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN, 18 Leads, Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LT8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845033-LT8640EUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LT8640EUDC#PBF CAD Model

Description

Product Overview: LT8640EUDC#PBF from Analog Devices Inc.

The LT8640EUDC#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is part of the LT8640 series and is designed to minimize external components while providing excellent power efficiency.

Key Features

  • High Efficiency: With a 3.4V to 42V input voltage range, the LT8640EUDC#PBF can deliver up to 5A of continuous output current with peak efficiencies up to 95%.
  • Low EMI Emissions: It features Silent Switcher® technology, which significantly reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Fast Transient Response: The fast minimum on-time of just 30ns enables large step-down ratios at high switching frequencies, ensuring a quick response to load changes and maintaining a stable output.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 2.2MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT8640EUDC#PBF comes in a thermally enhanced 24-lead 4mm x 4mm QFN package, which provides efficient heat dissipation for reliable operation under high power conditions.
  • Built-in Protection Features: It includes internal over-temperature protection, overvoltage and overcurrent protection, ensuring safe operation under abnormal conditions.

Applications

The LT8640EUDC#PBF is versatile and can be used in a variety of applications, including:

  • Automotive and industrial power supplies
  • General-purpose step-down regulation
  • Telecommunications and networking equipment
  • Distributed power systems

Why Choose the LT8640EUDC#PBF?

With its advanced features such as Silent Switcher® technology for low EMI, high efficiency, and a wide input voltage range, the LT8640EUDC#PBF is an excellent choice for designers looking to optimize their power supply designs for performance and reliability. Its compact size, coupled with the ability to work in harsh environments, makes it suitable for a wide range of applications, from automotive electronics to sensitive communication devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3631 $51.8155
12+ $8.5031 $102.0372
19+ $8.2374 $156.5106
26+ $7.9716 $207.2616
33+ $7.7059 $254.2947
44+ $6.9088 $303.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess