The AD7376AR50, manufactured by Analog Devices Inc., is a high-performance digital potentiometer that offers a robust and precise solution for a wide range of applications. This digital potentiometer is designed to provide reliable and accurate variable resistance adjustments, making it an ideal component for modern electronic systems where digital control is a necessity.
Key Features:
- Resistance Options: The AD7376AR50 offers a resistance value of 50 kΩ, providing a wide range of adjustability for various circuit designs.
- Resolution: It features a resolution of 128 positions, allowing for fine-tuning and precise control over resistance settings.
- Interface: This digital potentiometer utilizes a Serial Peripheral Interface (SPI), ensuring easy integration with microcontrollers and other digital systems.
- Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power environments.
- Temperature Range: With an extended industrial temperature range from -40°C to +125°C, the AD7376AR50 is suitable for use in harsh environments.
- Compact Package: The device comes in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
Applications:
The versatility of the AD7376AR50 makes it an excellent choice for numerous applications, including:
- Automated test equipment
- Data acquisition systems
- Industrial control systems
- Portable battery-powered devices
- Communication systems
- Medical equipment
With its precision and reliability, the AD7376AR50 from Analog Devices Inc. stands out as a top-tier digital potentiometer. Its integration of digital control with analog adjustment capabilities makes it a valuable component for designers seeking to enhance the performance and functionality of their electronic systems.