EN
  • EN
  • DE

LT8640EUDC#TRPBF

Part No LT8640EUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WFQFN, 18 Leads, Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LT8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8640EUDC#TRPBF-ND, LT8640EUDC#TRPBFDKR, LT8640EUDC#TRPBFCT, LT8640EUDC#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878992-LT8640EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8640EUDC#TRPBF CAD Model

Description

Product Overview: LT8640EUDC#TRPBF by Analog Devices Inc.

The LT8640EUDC#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion with minimal noise and ripple. This component is part of the LT8640 series, which is renowned for its advanced Silent Switcher® architecture that significantly reduces EMI emissions, making it an ideal choice for noise-sensitive applications without compromising efficiency or ease of use.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.4V to 42V, accommodating a variety of supply sources, from single-cell Li-ion batteries to automotive inputs.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LT8640EUDC#TRPBF is capable of efficiency levels up to 95%, ensuring minimal heat generation and maximum battery life in portable applications.
  • Low EMI Emissions: The Silent Switcher architecture minimizes EMI concerns, facilitating compliance with stringent electromagnetic compatibility (EMC) standards.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.2MHz or synchronize it to an external clock, allowing flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: The device comes in a thermally efficient 3mm x 4mm QFN package, which aids in heat dissipation and allows for operation at high ambient temperatures.
  • Integrated Protection Features: The LT8640EUDC#TRPBF includes overvoltage, overcurrent, and overtemperature protection, enhancing system reliability and longevity.

Applications

The regulator's combination of wide input voltage range, high efficiency, and low EMI makes it suitable for a diverse array of applications including:

  • Automotive and industrial power supplies
  • Data communication systems
  • Medical devices
  • Telecom infrastructure
  • Portable electronic devices

With its robust feature set, the LT8640EUDC#TRPBF from Analog Devices Inc. is a versatile and reliable solution for any design requiring efficient power conversion with stringent noise and space constraints. Its advanced technology ensures optimal performance in a compact, easy-to-use package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0771 $56.5397
16+ $6.6273 $106.0368
24+ $6.4202 $154.0848
33+ $6.2131 $205.0323
42+ $6.0060 $252.2520
56+ $5.3847 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess