EN
  • EN
  • DE

LT8640IUDC-1#PBF

Part No LT8640IUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196622-LT8640IUDC-1#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Silent Switcher®1
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Topology
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian LT8640IUDC-1#PBF CAD Model

Description

LT8640IUDC-1#PBF Image

Analog Devices Inc. presents the LT8640IUDC-1#PBF, a high-performance step-down regulator that is part of their extensive range of power management integrated circuits. This advanced component is designed to cater to a wide array of applications, including automotive, industrial, and telecommunications systems that require efficient voltage conversion and minimal noise operation.

The LT8640IUDC-1#PBF operates over a wide input voltage range from 3.4V to 65V, making it exceptionally versatile for various operating conditions and able to withstand high voltage transients. This feature ensures that the device is suitable for both 12V and 24V automotive systems, as well as 48V telecom power supplies.

One of the standout features of this regulator is its Silent Switcher® architecture, which significantly reduces EMI emissions. This allows the LT8640IUDC-1#PBF to meet stringent EMC requirements, making it ideal for noise-sensitive applications without the need for external shielding or complex PCB layouts.

The device provides a high efficiency of up to 95%, reducing power loss and heat generation. This high efficiency is maintained over a wide load range, thanks to its low quiescent current and burst mode operation, which is particularly beneficial in battery-powered applications where extending run-time is crucial.

With a maximum continuous output current of 5A, the LT8640IUDC-1#PBF can handle a substantial load, making it suitable for powering a diverse range of circuits and devices. Additionally, it features internal compensation, which minimizes the number of external components required and simplifies the design process.

Other notable features include a fast minimum on-time that allows for high frequency operation at high step-down ratios, thermal protection, and a robust package that ensures long-term reliability even in harsh environments.

Overall, the LT8640IUDC-1#PBF from Analog Devices Inc. is a compelling choice for designers looking for a high-performance, low-emission, and efficient voltage regulator capable of tackling the demanding requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess