EN
  • EN
  • DE

TK40J60U

Part No TK40J60U
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267735-TK40J60U
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK40J60U CAD Model

Description

The TK40J60U is a 600V, 40A N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speeds.

Applications:

  • Power Supplies: Specifically in switch-mode power supplies (SMPS) and auxiliary power supplies.
  • Motor Control: Used in various motor control circuits for appliances and industrial equipment.
  • Inverters: Found in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Lighting: Employed in electronic ballasts for lighting applications.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and efficiency.

Features:

  • VDSS (Drain-Source Voltage): 600V
  • ID (Drain Current): 40A (continuous)
  • RDS(on) (Drain-Source On-Resistance): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Capability: Robust avalanche ruggedness for reliable operation.
  • TO-220 Package: Industry-standard package for easy mounting and thermal management.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds contribute to high efficiency in power conversion applications.
  • Reduced Power Losses: Minimizes heat generation, leading to improved system reliability and longevity.
  • Simplified Thermal Management: The TO-220 package facilitates effective heat dissipation.
  • Improved System Reliability: Robust design and avalanche capability enhance overall system reliability.
  • Cost-Effective Solution: Offers a good balance of performance and cost for various applications.

The TK40J60U utilizes advanced MOSFET technology to achieve a low on-resistance, which is critical for minimizing conduction losses. The fast switching speed is achieved through optimized gate charge characteristics, reducing switching losses. The device is housed in a TO-220 package, which allows for efficient heat dissipation and easy mounting. It’s important to refer to the Toshiba datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess