EN
  • EN
  • DE

LTC1159IS#TRPBF

Part No LTC1159IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 40V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1159
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879018-LTC1159IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1159IS#TRPBF CAD Model

Description

Product Overview: LTC1159IS#TRPBF from Analog Devices Inc.

The LTC1159IS#TRPBF is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is engineered to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a reliable power source.

Key Features and Benefits

  • High Accuracy: The LTC1159IS#TRPBF offers excellent voltage accuracy, ensuring that connected devices receive a consistent and precise level of power, which is critical for maintaining the performance and longevity of sensitive circuits.
  • Low Dropout Voltage: With its low dropout design, this regulator can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in scenarios where the supply voltage is limited.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thus ensuring reliable operation under varying load conditions.
  • Stable with Low ESR Capacitors: The LTC1159IS#TRPBF is designed to be stable with low equivalent series resistance (ESR) capacitors, which can help reduce the overall size and cost of the power supply design.
  • Wide Operating Temperature Range: This LDO can operate over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.

Applications

The LTC1159IS#TRPBF is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1159IS#TRPBF is no exception. The product is manufactured to meet high standards, ensuring that it performs reliably in critical systems. Additionally, the part is available in a sturdy surface-mount package, which is designed to withstand the rigors of modern electronic assembly processes.

Whether you're designing a new power supply or looking to improve an existing one, the LTC1159IS#TRPBF from Analog Devices Inc. offers the performance and reliability your project demands.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess