EN
  • EN
  • DE

LTC1407IMSE-1#TRPBF

Part No LTC1407IMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LTC1407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879061-LTC1407IMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1407IMSE-1#TRPBF CAD Model

Description

Product Overview

The LTC1407IMSE-1#TRPBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed for applications that require high accuracy and fast data acquisition, such as medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: 14-bit, providing a high level of detail in measurement.
  • Channels: 2 independent ADC channels, allowing simultaneous sampling of different signals.
  • Sampling Rate: Up to 3Msps (Mega samples per second), suitable for high-speed signal processing.
  • Power Efficiency: Low power consumption, with a typical operating supply current of 7.2mA, making it ideal for portable and battery-powered applications.
  • Input Range: Differential inputs with a wide input range that can be configured for various signal levels.
  • Interface: Serial interface with SPI-compatible serial I/O for easy integration with microcontrollers and digital systems.
  • Package: Compact 10-lead MSOP (Mini Small Outline Package) for space-saving designs.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.

Applications

The LTC1407IMSE-1#TRPBF is versatile and can be used in a variety of applications where precision and speed are crucial. Some common applications include:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Instrumentation and Control Systems
  • Communications Infrastructure
  • Aerospace and Defense Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1407IMSE-1#TRPBF is no exception. It is built to meet the stringent requirements of industrial and high-reliability environments, ensuring consistent performance and durability over time.

Ordering Information

The LTC1407IMSE-1#TRPBF is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its part number reflects the tape and reel option (TRPBF), indicating that it is ready for automated pick-and-place manufacturing.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess